860241381005
860241381005
Active
Description:  CAP ALUM 47UF 20% 400V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $4.05
In Stock: 16400
860241381005 vs 860240978005
Series
WCAP-AT1H
WCAP-AT1H
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Capacitance
47 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
400 V
160 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
10000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
525 mA @ 120 Hz
550 mA @ 120 Hz
Size / Dimension
1.05 A @ 100 kHz
1.1 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
0.197" (5.00mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
0.512" Dia (13.00mm)
Mounting Type
0.906" (23.00mm)
1.043" (26.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can