860241381005
860241381005
Active
Description:  CAP ALUM 47UF 20% 400V RADIAL
Manufacturer:  Wurth Elektronik
History Price: $4.05
In Stock: 16400
860241381005 Specification
Specification
Part No
860241381005
Category
Aluminum Electrolytic Capacitors
Manufacturer
Wurth Elektronik
Series
WCAP-AT1H
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
525 mA @ 120 Hz
Size / Dimension
1.05 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
0.906" (23.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
860241381005 PDF Datasheet
860241381005 Related Parts
860010272001
860010272001
Wurth Elektronik
CAP ALUM 22UF 20% 10V RADIAL
860010272002
860010272002
Wurth Elektronik
CAP ALUM 33UF 20% 10V RADIAL
860010272003
860010272003
Wurth Elektronik
CAP ALUM 47UF 20% 10V RADIAL
860010272004
860010272004
Wurth Elektronik
CAP ALUM 68UF 20% 10V RADIAL
860010272005
860010272005
Wurth Elektronik
CAP ALUM 100UF 20% 10V RADIAL
860010272006
860010272006
Wurth Elektronik
CAP ALUM 120UF 20% 10V RADIAL
860010272007
860010272007
Wurth Elektronik
CAP ALUM 150UF 20% 10V RADIAL
860010273008
860010273008
Wurth Elektronik
CAP ALUM 180UF 20% 10V RADIAL
860010273009
860010273009
Wurth Elektronik
CAP ALUM 220UF 20% 10V RADIAL
860010273010
860010273010
Wurth Elektronik
CAP ALUM 330UF 20% 10V RADIAL
860010273011
860010273011
Wurth Elektronik
CAP ALUM 470UF 20% 10V RADIAL
860010274012
860010274012
Wurth Elektronik
CAP ALUM 560UF 20% 10V RADIAL
860241381005 Compare Parts
  • 860241381005 vs 860241481006
  • 860241381005 vs 860241480001
  • 860241381005 vs 860241478004
  • 860241381005 vs 860241478003
  • 860241381005 vs 860241478002
  • 860241381005 vs 860241381008
  • 860241381005 vs 860241381006
  • 860241381005 vs 860241381004
  • 860241381005 vs 860241380015
  • 860241381005 vs 860241378003
  • 860241381005 vs 860241375002
  • 860241381005 vs 860241375001
  • 860241381005 vs 860241181007
  • 860241381005 vs 860241181006
  • 860241381005 vs 860241181005
  • 860241381005 vs 860241180004
  • 860241381005 vs 860241178003
  • 860241381005 vs 860241178002
  • 860241381005 vs 860241175002
  • 860241381005 vs 860241175001
  • 860241381005 vs 860241081009
  • 860241381005 vs 860241081008
  • 860241381005 vs 860241081007
  • 860241381005 vs 860241081001
  • 860241381005 vs 860241080006
  • 860241381005 vs 860241078005
  • 860241381005 vs 860241078002
  • 860241381005 vs 860241075004
  • 860241381005 vs 860241075003
  • 860241381005 vs 860240981008
  • 860241381005 vs 860240981007
  • 860241381005 vs 860240981006
  • 860241381005 vs 860240978005
  • 860241381005 vs 860240978004
  • 860241381005 vs 860240978003
  • 860241381005 vs 860240975002
  • 860241381005 vs 860240975001
  • 860241381005 vs 860240681012
  • 860241381005 vs 860240680011
  • 860241381005 vs 860240678010
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you