890414027007CS
890414027007CS
Active
Description:  WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:  Wurth Elektronik
History Price: $1.62
In Stock: 30400
890414027007CS vs 890494429005CS
Series
WCAP-FTXH
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
1 µF
50 µF
Tolerance
?0%
?%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.791" (20.10mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.205" (56.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
EMI, RFI Suppression
2.067" (52.50mm)
Ratings
X2
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-