890443322001CS
890443322001CS
Active
Description:  CAP FILM 0.1UF 5% 160VDC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.48
In Stock: 28800
890443322001CS vs 890494429005CS
Series
WCAP-FTBP
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.1 µF
50 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
160V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.413" L x 0.197" W (10.50mm x 5.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.472" (12.00mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.205" (56.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
General Purpose
2.067" (52.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
21.67 mOhms
-