Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ MACOM Technology 9110RM
9110RM
Active
Silicon Capacitors
Description:
CAP SILICON 10PF 20% 0202
Manufacturer:
MACOM Technology
Datasheet:
9110RM Datasheet
History Price: Active
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9110RM vs 9110RK
Part No
9110RM
9110RK
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
MACOM Technology
MACOM Technology
Series
91
91
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
10 pF
10 pF
Tolerance
?0%
?0%
Voltage - Breakdown
-
100 V
ESL (Equivalent Series Inductance)
-
-
Applications
High Stability
-
Features
-
High Reliability
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
0202 (0505 Metric)
Die
Height
0.008" (0.20mm)
-
Size / Dimension
0.020" L x 0.020" W (0.51mm x 0.51mm)
-
ESR (Equivalent Series Resistance)
-
-