☰
9110RK
9110RK
Active
Description:  DIE, CAPACITOR,10 PF +/-10%
Manufacturer:  MACOM Technology
Datasheet:   9110RK Datasheet
History Price: $9.63084
In Stock: 48160
9110RK Specification
Specification
Part No
9110RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
9110RK PDF Datasheet
9110RK Related Parts
9110RM
9110RM
MACOM Technology
CAP SILICON 10PF 20% 0202
911R5K
911R5K
MACOM Technology
CAP SILICON 1.5PF 10% SMD
91100RK
91100RK
MACOM Technology
DIE CAPACITOR, 91100RK
9112RK
9112RK
MACOM Technology
CAP SILICON 12PF 10% 100V SMD
9115R0K-BOO
9115R0K-BOO
MACOM Technology
CAP SILICON 15PF 100V SMD
9115R0K-BSP-1
9115R0K-BSP-1
MACOM Technology
DIE, BINARY CAPACITOR, 15PF +/-1
911R0K
911R0K
MACOM Technology
CAPACITOR,1 PF +/-10%,DIE
911R5M-BSP3
911R5M-BSP3
MACOM Technology
DIE, CAPACITOR,1.5 PF +/-20%
9110RK Compare Parts
  • 9110RK vs 9110RM
  • 9110RK vs 911R5M-BSP3
  • 9110RK vs 911R0K
  • 9110RK vs 9115R0K-BSP-1
  • 9110RK vs 9115R0K-BOO
  • 9110RK vs 9112RK
  • 9110RK vs 91100RK
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much