Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ MACOM Technology 9112RK
9112RK
Active
Silicon Capacitors
Description:
CAP SILICON 12PF 10% 100V SMD
Manufacturer:
MACOM Technology
Datasheet:
9112RK Datasheet
History Price: $5.40855
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9112RK vs 9110RK
Part No
9112RK
9110RK
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
MACOM Technology
MACOM Technology
Series
91
91
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
12 pF
10 pF
Tolerance
?0%
?0%
Voltage - Breakdown
-
100 V
ESL (Equivalent Series Inductance)
-
-
Applications
High Stability
-
Features
High Reliability
High Reliability
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
Nonstandard Chip
Die
Height
0.006" (0.15mm)
-
Size / Dimension
0.020" L x 0.020" W (0.51mm x 0.51mm)
-
ESR (Equivalent Series Resistance)
-
-