93026-51KS
93026-51KS
Active
Description:  ST150-100T3KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-51KS Datasheet
History Price: $88.94
In Stock: 38800
93026-51KS vs 93026-53KS
Series
SuperTan?, DLA 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
150 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
125 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.6Ohm @ 120Hz
5.5Ohm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
0.188" Dia x 0.453" L (4.78mm x 11.51mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T3
A
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-