93026-51KS
93026-51KS
Active
Description:  ST150-100T3KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-51KS Datasheet
History Price: $88.94
In Stock: 38800
93026-51KS Specification
Specification
Part No
93026-51KS
Category
Tantalum Capacitors
Manufacturer
Vishay Sprague
Series
SuperTan?, DLA 93026
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
100 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.6Ohm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
T3
Features
Wet Tantalum
Failure Rate
-
Ratings
-
93026-51KS PDF Datasheet
93026-51KS Related Parts
93026-38KS
93026-38KS
Vishay Sprague
ST220-50T2KI
93026-39KS
93026-39KS
Vishay Sprague
ST470-50T3KI
93026-40KS
93026-40KS
Vishay Sprague
ST680-50T4KI
93026-41KS
93026-41KS
Vishay Sprague
ST47-60T1KI
93026-42KS
93026-42KS
Vishay Sprague
ST150-60T2KI
93026-44KS
93026-44KS
Vishay Sprague
ST560-60T4KI
93026-45KS
93026-45KS
Vishay Sprague
ST33-75T1KI
93026-46KS
93026-46KS
Vishay Sprague
ST110-75T2KI
93026-47KS
93026-47KS
Vishay Sprague
ST330-75T3KI
93026-48KS
93026-48KS
Vishay Sprague
ST470-75T4KI
93026-52KS
93026-52KS
Vishay Sprague
ST220-100T4KI
93026-53KS
93026-53KS
Vishay Sprague
ST10-125T1KI
93026-51KS Compare Parts
  • 93026-51KS vs 93026-54KS
  • 93026-51KS vs 93026-53KS
  • 93026-51KS vs 93026-52KS
  • 93026-51KS vs 93026-48KS
  • 93026-51KS vs 93026-47KS
  • 93026-51KS vs 93026-46KS
  • 93026-51KS vs 93026-45KS
  • 93026-51KS vs 93026-44KS
  • 93026-51KS vs 93026-42KS
  • 93026-51KS vs 93026-41KS
  • 93026-51KS vs 93026-40KS
  • 93026-51KS vs 93026-39KS
  • 93026-51KS vs 93026-38KS
  • 93026-51KS vs 93026-49KSYUS
  • 93026-51KS vs 93026-33KSYUS
  • 93026-51KS vs 93026-25KS
  • 93026-51KS vs 93026-56KS
  • 93026-51KS vs 93026-55KS
  • 93026-51KS vs 93026-54KS
  • 93026-51KS vs 93026-53KS
  • 93026-51KS vs 93026-52KS
  • 93026-51KS vs 93026-50KS
  • 93026-51KS vs 93026-49KS
  • 93026-51KS vs 93026-48KS
  • 93026-51KS vs 93026-47KS
  • 93026-51KS vs 93026-46KS
  • 93026-51KS vs 93026-45KS
  • 93026-51KS vs 93026-44KS
  • 93026-51KS vs 93026-43KS
  • 93026-51KS vs 93026-42KS
  • 93026-51KS vs 93026-41KS
  • 93026-51KS vs 93026-40KS
  • 93026-51KS vs 93026-39KS
  • 93026-51KS vs 93026-38KS
  • 93026-51KS vs 93026-37KS
  • 93026-51KS vs 93026-36KS
  • 93026-51KS vs 93026-35KS
  • 93026-51KS vs 93026-34KS
  • 93026-51KS vs 93026-33KS
  • 93026-51KS vs 93026-32KS
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase