A1M12S
A1M12S
Active
Description:  CAP TRIMMER 0.6-12PF 125V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A1M12S Datasheet
History Price: $61.07
In Stock: 48000
A1M12S vs A1M12
Part No
Series
A1
A1
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
0.6 ~ 12pF
0.6 ~ 12pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
2000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
0.120" Dia (3.05mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
Sealed
General Purpose