A1M12S
A1M12S
Active
Description:  CAP TRIMMER 0.6-12PF 125V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A1M12S Datasheet
History Price: $61.07
In Stock: 48000
A1M12S Specification
Specification
Part No
A1M12S
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 12pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Sealed
A1M12S PDF Datasheet
A1M12S Related Parts
A1M4
A1M4
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
A1M8HV
A1M8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
A1M12
A1M12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1M12HVS
A1M12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
A1M4HV
A1M4HV
Knowles Voltronics
CAP TRIMMER 0.45-4PF 1000V SMD
A1M8
A1M8
Knowles Voltronics
CAP TRIMMER 0.5-8PF 125V SMD
A1M12S Compare Parts
  • A1M12S vs A1M4
  • A1M12S vs A1M8
  • A1M12S vs A1M4HV
  • A1M12S vs A1M12HVS
  • A1M12S vs A1M12
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.