AM14
AM14
Active
Description:  CAP TRIMMER 1-14PF 125V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   AM14 Datasheet
History Price: $46.4285
In Stock: 24000
AM14 vs AM10HV
Part No
Series
-
A_HV
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
1 ~ 14pF
1 ~ 10pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
3000 @ 100MHz
2000 @ 100MHz
Size / Dimension
0.250" Dia (6.35mm)
0.300" Dia (7.62mm)
Height - Seated (Max)
0.480" (12.19mm)
0.480" (12.19mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
General Purpose
General Purpose