Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC237358564
BFC237358564
Active
Film Capacitors
Description:
CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC237358564 Datasheet
History Price: $2.43915
In Stock: 9360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC237358564 vs BFC236521474
Part No
BFC237358564
BFC236521474
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT373
MKT365
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Capacitance
0.56 µF
0.47 µF
Tolerance
?%
?0%
Voltage Rating - AC
220V
63V
Voltage Rating - DC
400V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
0.413" L x 0.236" W (10.50mm x 6.00mm)
Height - Seated (Max)
0.728" (18.50mm)
0.610" (15.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.197" (5.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-