☰
BFC237358564
BFC237358564
Active
Description:  CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $2.43915
In Stock: 9360
BFC237358564 vs BFC2370GM562
Series
MKT373
MKT370
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.56 µF
5600 pF
Tolerance
?%
?%
Voltage Rating - AC
220V
220V
Voltage Rating - DC
400V
630V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max)
0.728" (18.50mm)
0.315" (8.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.200" (5.08mm)
Applications
General Purpose
Automotive
Ratings
-
AEC-Q200
Features
Long Life
Long Life
ESR (Equivalent Series Resistance)
-
-