Packaging
Tape & Reel (TR)
Bulk
Voltage Rating - AC
220V
-
Voltage Rating - DC
400V
Polyester, Metallized
Dielectric Material
Polyester, Metallized
-55℃ ~ 105℃
Operating Temperature
-55℃ ~ 105℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
1.240" L x 0.354" W (31.50mm x 9.00mm)
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
0.748" (19.00mm)
Height - Seated (Max)
0.728" (18.50mm)
PC Pins
Termination
PC Pins
1.083" (27.50mm)
Lead Spacing
0.591" (15.00mm)
General Purpose
Applications
General Purpose
-
ESR (Equivalent Series Resistance)
-
-