☰
BFC237358564
BFC237358564
Active
Description:  CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $2.43915
In Stock: 9360
BFC237358564 vs BFC237390149
Series
MKT373
MKT373
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
0.56 µF
-
Tolerance
?%
-
Voltage Rating - AC
220V
-
Voltage Rating - DC
400V
Polyester, Metallized
Dielectric Material
Polyester, Metallized
-55℃ ~ 105℃
Operating Temperature
-55℃ ~ 105℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
1.024" L x 0.276" W (26.00mm x 7.00mm)
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
0.650" (16.50mm)
Height - Seated (Max)
0.728" (18.50mm)
PC Pins
Termination
PC Pins
0.886" (22.50mm)
Lead Spacing
0.591" (15.00mm)
General Purpose
Applications
General Purpose
-
Ratings
-
Long Life
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-