☰
BFC237358564
BFC237358564
Active
Description:  CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $2.43915
In Stock: 9360
BFC237358564 vs BFC237874133
Series
MKT373
MKP/MKP378
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
0.56 µF
0.013 µF
Tolerance
?%
?%
Voltage Rating - AC
220V
300V
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
1.024" L x 0.236" W (26.00mm x 6.00mm)
Height - Seated (Max)
0.728" (18.50mm)
0.610" (15.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.886" (22.50mm)
Applications
General Purpose
High Pulse, DV/DT
Ratings
-
-
Features
Long Life
Long Life
ESR (Equivalent Series Resistance)
-
-