☰
BFC237358564
BFC237358564
Active
Description:  CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $2.43915
In Stock: 9360
BFC237358564 vs BFC238630155
Series
MKT373
MMKP386
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
0.56 µF
1.5 µF
Tolerance
?%
?0%
Voltage Rating - AC
220V
350V
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
6 mOhms
Mounting Type
Through Hole
-50℃ ~ 85℃
Package / Case
Radial
Chassis Mount
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
Rectangular Box
Height - Seated (Max)
0.728" (18.50mm)
1.732" L x 0.866" W (44.00mm x 22.00mm)
Termination
PC Pins
1.496" (38.00mm)
Lead Spacing
0.591" (15.00mm)
Screw Terminals
Applications
General Purpose
0.894" (22.70mm)
Ratings
-
Snubber
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
Long Life