☰
BFC237358564
BFC237358564
Active
Description:  CAP FILM 0.56UF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $2.43915
In Stock: 9360
BFC237358564 vs BFC242011004
Series
MKT373
MKP420
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.56 µF
?%
Tolerance
?%
160V
Voltage Rating - AC
220V
630V
Voltage Rating - DC
400V
Polypropylene (PP), Metallized
Dielectric Material
Polyester, Metallized
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 105℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
0.689" L x 0.335" W (17.50mm x 8.50mm)
Size / Dimension
0.689" L x 0.394" W (17.50mm x 10.00mm)
0.591" (15.00mm)
Height - Seated (Max)
0.728" (18.50mm)
PC Pins
Termination
PC Pins
0.591" (15.00mm)
Lead Spacing
0.591" (15.00mm)
High Frequency, Switching
Applications
General Purpose
-
Ratings
-
-
Features
Long Life
0.1 ?F
ESR (Equivalent Series Resistance)
-
-