Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA42A035M154BA
CA42A035M154BA
Active
Tantalum Capacitors
Description:
CAP TAN 0.15UF 20% 35V 2.5MM BUL
Manufacturer:
XiangJiang
Datasheet:
CA42A035M154BA Datasheet
History Price: $0.465
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA42A035M154BA vs CA45E010K477TA
Part No
CA42A035M154BA
CA45E010K477TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA42 A
CA45 E
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.15 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
10 V
Type
Epoxy Coated
Molded
ESR (Equivalent Series Resistance)
-
500mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
-
0.185" (4.70mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
A
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-