CA42A035M154BA
CA42A035M154BA
Active
Description:  CAP TAN 0.15UF 20% 35V 2.5MM BUL
Manufacturer:  XiangJiang
History Price: $0.465
In Stock: 4000
CA42A035M154BA Specification
Specification
Part No
CA42A035M154BA
Category
Tantalum Capacitors
Manufacturer
XiangJiang
Series
CA42 A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.15 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Epoxy Coated
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Lead Spacing
0.100" (2.54mm)
Manufacturer Size Code
A
Features
-
Failure Rate
General Purpose
Ratings
-
CA42A035M154BA PDF Datasheet
CA42A035M154BA Related Parts
CA42A004M687BA
CA42A004M687BA
XiangJiang
CAP TAN 680UF 20% 4V 2.5MM BULK
CA42A010M106BA
CA42A010M106BA
XiangJiang
CAP TAN 10UF 20% 10V 2.5MM BULK
CA42A010M226BA
CA42A010M226BA
XiangJiang
CAP TAN 22UF 20% 10V 2.5MM BULK
CA42A010M476BA
CA42A010M476BA
XiangJiang
CAP TAN 47UF 20% 10V 2.5MM BULK
CA42A016M106BA
CA42A016M106BA
XiangJiang
CAP TAN 10UF 20% 16V 2.5MM BULK
CA42A016M107BA
CA42A016M107BA
XiangJiang
CAP TAN 100UF 20% 16V 2.5MM BULK
CA42A016M156BA
CA42A016M156BA
XiangJiang
CAP TAN 15UF 20% 16V 2.5MM BULK
CA42A016M157BA
CA42A016M157BA
XiangJiang
CAP TAN 150UF 20% 16V 2.5MM BULK
CA42A016M225BA
CA42A016M225BA
XiangJiang
CAP TAN 2.2UF 20% 16V 2.5MM BULK
CA42A016M226BA
CA42A016M226BA
XiangJiang
CAP TAN 22UF 20% 16V 2.5MM BULK
CA42A016M335BA
CA42A016M335BA
XiangJiang
CAP TAN 3.3UF 20% 16V 2.5MM BULK
CA42A016M336BA
CA42A016M336BA
XiangJiang
CAP TAN 33UF 20% 16V 2.5MM BULK
CA42A035M154BA Compare Parts
  • CA42A035M154BA vs CA45P010K475TA
  • CA42A035M154BA vs CA45P010K106TA
  • CA42A035M154BA vs CA45E6R3K686TA
  • CA42A035M154BA vs CA45E050K226TA
  • CA42A035M154BA vs CA45E050K106TA
  • CA42A035M154BA vs CA45E035K476TA
  • CA42A035M154BA vs CA45E035K226TA
  • CA42A035M154BA vs CA45E025K686TA
  • CA42A035M154BA vs CA45E025K107TA
  • CA42A035M154BA vs CA45E020K227TA
  • CA42A035M154BA vs CA45E016K337TA
  • CA42A035M154BA vs CA45E016K227TA
  • CA42A035M154BA vs CA45-E016K227T
  • CA42A035M154BA vs CA45E016K157TA
  • CA42A035M154BA vs CA45E010K687TA
  • CA42A035M154BA vs CA45E010K477TA
  • CA42A035M154BA vs CA45E010K337TA
  • CA42A035M154BA vs CA45E004K108TA
  • CA42A035M154BA vs CA45D6R3K477TA
  • CA42A035M154BA vs CA45D6R3K337TA
  • CA42A035M154BA vs CA45D050K685TA
  • CA42A035M154BA vs CA45D050K475TA
  • CA42A035M154BA vs CA45D050K335TA
  • CA42A035M154BA vs CA45D050K106TA
  • CA42A035M154BA vs CA45D035K476TA
  • CA42A035M154BA vs CA45D035K475TA
  • CA42A035M154BA vs CA45D035K336TA
  • CA42A035M154BA vs CA45D035K226TA
  • CA42A035M154BA vs CA45D035K106TA
  • CA42A035M154BA vs CA45D025K686TA
  • CA42A035M154BA vs CA45D025K476TA
  • CA42A035M154BA vs CA45D025K336TA
  • CA42A035M154BA vs CA45D025K107TA
  • CA42A035M154BA vs CA45D020K686TA
  • CA42A035M154BA vs CA45D020K107TA
  • CA42A035M154BA vs CA45D016K686TA
  • CA42A035M154BA vs CA45D016K476TA
  • CA42A035M154BA vs CA45D016K227TA
  • CA42A035M154BA vs CA45D016K157TA
  • CA42A035M154BA vs CA45D016K107TA
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.