Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - AC
-
40V
Voltage Rating - DC
-
50V
Dielectric Material
-
Polyphenylene Sulfide (PPS), Metallized - Stacked
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Package / Case
-
1812 (4532 Metric)
Size / Dimension
-
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
-
0.094" (2.40mm)
Termination
-
Solder Pads
Applications
-
General Purpose
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
-