☰
CB052D0155JBC
CB052D0155JBC
Active
Description:  CAP FILM
Manufacturer:  KYOCERA AVX
History Price: $0.96682
In Stock: 23000
CB052D0155JBC vs CB047D0684JBC
Manufacturer
Series
*
CB
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
-
0.68 µF
Tolerance
-
?%
Voltage Rating - AC
-
40V
Voltage Rating - DC
-
63V
Dielectric Material
-
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Package / Case
-
2220 (5750 Metric)
Size / Dimension
-
0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max)
-
0.154" (3.90mm)
Termination
-
Solder Pads
Lead Spacing
-
-
Applications
-
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-