☰
CD5CC100DO3
CD5CC100DO3
Active
Description:  CAP MICA 10PF 0.5PF 300V RADIAL
Datasheet:   CD5CC100DO3 Datasheet
History Price: $3.32
In Stock: 7200
CD5CC100DO3 vs CD5FC910JO3
Series
CD5
CD5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 pF
91 pF
Tolerance
?.5pF
?%
Voltage - Rated
300 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.118" (3.00mm)
0.118" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.272" L x 0.110" W (6.90mm x 2.80mm)
0.272" L x 0.169" W (6.90mm x 4.30mm)
Height - Seated (Max)
0.189" (4.80mm)
0.228" (5.80mm)