CDR01BP100BJMSAR
CDR01BP100BJMSAR
Active
Description:  CAP CER 10PF 100V BP 0805
Manufacturer:  Vishay Vitramon
History Price: Active
In Stock: 49200
CDR01BP100BJMSAR vs CDR35BX683BKWPAB
Series
Military, MIL-PRF-55681, CDR01
Military, MIL-PRF-55681, CDR35
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
10 pF
0.068 µF
Tolerance
?%
?0%
Voltage - Rated
100V
100V
Temperature Coefficient
BP
BX
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
High Reliability
High Reliability
Failure Rate
S (0.001%)
P (0.1%)
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
1825 (4564 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
0.177" L x 0.252" W (4.50mm x 6.40mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.055" (1.40mm)
0.059" (1.50mm)
Lead Spacing
-
-
Lead Style
-
-