☰
CDV30FF511GO3F
CDV30FF511GO3F
Active
Description:  MICA
History Price: $20.32636
In Stock: 7920
CDV30FF511GO3F vs CDV30FF682FO3
Series
CDV30
CDV30
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
510 pF
6800 pF
Tolerance
?%
?%
Voltage - Rated
1 kV
1 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
-
0.437" (11.10mm)
Features
General Purpose
General Purpose
Size / Dimension
-
0.799" L x 0.358" W (20.30mm x 9.10mm)
Height - Seated (Max)
-
0.890" (22.60mm)