CS016M470D5APE50V00R
CS016M470D5APE50V00R
Active
Description:  CAP ALUM 47UF 20% 16V SMD
Manufacturer:  Suscon
History Price: $0.206
In Stock: 5140
CS016M470D5APE50V00R vs CS050M220E5APE50V00A
Manufacturer
Series
CS
CS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
47 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
50 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Lead Spacing
54 mA @ 120 Hz
48 mA @ 120 Hz
Size / Dimension
81 mA @ 10 kHz
72 mA @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.197" Dia (5.00mm)
0.248" Dia (6.30mm)
Mounting Type
0.213" (5.40mm)
0.213" (5.40mm)
Package / Case
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD