CS016M470D5APE50V00R
CS016M470D5APE50V00R
Active
Description:  CAP ALUM 47UF 20% 16V SMD
Manufacturer:  Suscon
History Price: $0.206
In Stock: 5140
CS016M470D5APE50V00R Specification
Specification
Part No
CS016M470D5APE50V00R
Category
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Series
CS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
54 mA @ 120 Hz
Size / Dimension
81 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.213" (5.40mm)
Package / Case
0.209" L x 0.209" W (5.30mm x 5.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
CS016M470D5APE50V00R PDF Datasheet
CS016M470D5APE50V00R Related Parts
CS004M221E5APE50V00A
CS004M221E5APE50V00A
Suscon
CAP ALUM 220UF 20% 4V SMD
CS010M330C5APE50V00A
CS010M330C5APE50V00A
Suscon
CAP ALUM 33UF 20% 10V SMD
CS025M470E5APE50V00A
CS025M470E5APE50V00A
Suscon
CAP ALUM 47UF 20% 25V SMD
CS035M101F10PE50V00A
CS035M101F10PE50V00A
Suscon
CAP ALUM 100UF 20% 35V SMD
CS035M221G10PE50V00A
CS035M221G10PE50V00A
Suscon
CAP ALUM 220UF 20% 35V SMD
CS035M4R7C5APE50V00A
CS035M4R7C5APE50V00A
Suscon
CAP ALUM 4.7UF 20% 35V SMD
CS050M220E5APE50V00A
CS050M220E5APE50V00A
Suscon
CAP ALUM 22UF 20% 50V SMD
CS050M471JGBPE50V00A
CS050M471JGBPE50V00A
Suscon
CAP ALUM 470UF 20% 50V SMD
CS063M470F10PE50V00A
CS063M470F10PE50V00A
Suscon
CAP ALUM 47UF 20% 63V SMD
CS016M470D5APE50V00R Compare Parts
  • CS016M470D5APE50V00R vs CS050M471JGBPE50V00A
  • CS016M470D5APE50V00R vs CS050M220E5APE50V00A
  • CS016M470D5APE50V00R vs CS035M4R7C5APE50V00A
  • CS016M470D5APE50V00R vs CS035M221G10PE50V00A
  • CS016M470D5APE50V00R vs CS035M101F10PE50V00A
  • CS016M470D5APE50V00R vs CS025M470E5APE50V00A
  • CS016M470D5APE50V00R vs CS010M330C5APE50V00A
  • CS016M470D5APE50V00R vs CS004M221E5APE50V00A
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's