Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Tusonix CV35A090
CV35A090
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2.5-9PF 100V TH
Manufacturer:
Tusonix
Datasheet:
CV35A090 Datasheet
History Price: Obsolete
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CV35A090 vs CV31C250
Part No
CV35A090
CV31C250
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Tusonix
Tusonix
Series
518
538
Packaging
Tray
Tray
Status
Obsolete
Active
Capacitance Range
2.5 ~ 9pF
8 ~ 25pF
Adjustment Type
Top
Top
Voltage - Rated
100 V
350 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.218" Dia (5.54mm)
0.370" Dia (9.40mm)
Height - Seated (Max)
0.145" (3.68mm)
0.310" (7.87mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose