CV35A090
CV35A090
Obsolete
Description:  CAP TRIMMER 2.5-9PF 100V TH
Manufacturer:  Tusonix
Datasheet:   CV35A090 Datasheet
History Price: Obsolete
In Stock: 12000
CV35A090 Specification
Specification
Part No
CV35A090
Category
Trimmers, Variable Capacitors
Manufacturer
Tusonix
Series
518
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2.5 ~ 9pF
Adjustment Type
Top
Voltage - Rated
100 V
Dielectric Material
Ceramic
Q @ Freq
500 @ 1MHz
Size / Dimension
0.218" Dia (5.54mm)
Height - Seated (Max)
0.145" (3.68mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
CV35A090 PDF Datasheet
CV35A090 Related Parts
CV31A180
CV31A180
Tusonix
CAP TRIMMER 5.5-18PF 350V TH
CV31B110
CV31B110
Tusonix
CAP TRIMMER 2.5-11PF 350V TH
CV31C250
CV31C250
Tusonix
CAP TRIMMER 8-25PF 350V TH
CV31D350
CV31D350
Tusonix
CAP TRIMMER 9-35PF 200V TH
CV31E600
CV31E600
Tusonix
CAP TRIMMER 15-60PF 200V TH
CV35A200
CV35A200
Tusonix
CAP TRIMMER 3.5-20PF 100V TH
CV35A250
CV35A250
Tusonix
CAP TRIMMER 5-25PF 100V TH
CV35C400
CV35C400
Tusonix
CAP TRIMMER 7-40PF 100V TH
CV35A090 Compare Parts
  • CV35A090 vs CV35A250
  • CV35A090 vs CV35A200
  • CV35A090 vs CV31E600
  • CV35A090 vs CV31D350
  • CV35A090 vs CV31C250
  • CV35A090 vs CV31B110
  • CV35A090 vs CV31A180
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!