Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Murata Manufacturing DHRB34A102M2BB
DHRB34A102M2BB
Obsolete
Ceramic Capacitors
Description:
CAP CER 1000PF 10KV RADIAL
Manufacturer:
Murata Manufacturing
Datasheet:
DHRB34A102M2BB Datasheet
History Price: Obsolete
In Stock: 6560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DHRB34A102M2BB vs DHR4E4A331K2BB
Part No
DHRB34A102M2BB
DHR4E4A331K2BB
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
DHR
DHR
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
1000 pF
330 pF
Tolerance
?0%
?0%
Voltage - Rated
10000V (10kV)
10000V (10kV)
Temperature Coefficient
B
ZM
Operating Temperature
-25℃ ~ 100℃
-25℃ ~ 100℃
Features
High Voltage
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.591" Dia (15.00mm)
0.394" Dia (10.00mm)
Size / Dimension
0.787" (20.00mm)
0.551" (14.00mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.374" (9.50mm)
0.374" (9.50mm)
Lead Spacing
Straight
Straight
Lead Style
-
-