☰
EEC-HL0E405
EEC-HL0E405
Obsolete
Description:  CAP 4F 20% 2.7V T/H
Manufacturer:  Panasonic
Datasheet:   EEC-HL0E405 Datasheet
History Price: Obsolete
In Stock: 15800
EEC-HL0E405 vs EEC-S0HD473V
Manufacturer
Series
HL
SD
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4 F
47 mF
Tolerance
?0%
-20%, +80%
Voltage - Rated
2.7 V
5.5 V
ESR (Equivalent Series Resistance)
50mOhm @ 1kHz
120Ohm @ 1kHz
Lifetime @ Temp.
2000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Axial, Can - Vertical
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
0.413" Dia (10.50mm)
Height - Seated (Max)
0.866" (22.00mm)
0.453" (11.50mm)
Operating Temperature
-40℃ ~ 70℃
-25℃ ~ 70℃