Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Panasonic EEC-S0HD473V
EEC-S0HD473V
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 47MF -20% +80% 5.5V T/H
Manufacturer:
Panasonic
Datasheet:
EEC-S0HD473V Datasheet
History Price: Obsolete
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EEC-S0HD473V Specification
Specification
Part No
EEC-S0HD473V
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Panasonic
Series
SD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
120Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Axial, Can - Vertical
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.413" Dia (10.50mm)
Height - Seated (Max)
0.453" (11.50mm)
Operating Temperature
-25℃ ~ 70℃
EEC-S0HD473V PDF Datasheet
EEC-S0HD473V Datasheet
Click and Download: EEC-S0HD473V Datasheet
EEC-S0HD473V Related Parts
EEC-A0EL105
Panasonic
CAP 1F -20% +80% 2.5V T/H
EEC-A0EL106
Panasonic
CAP 10F -20% +80% 2.5V T/H
EEC-A0EL335
Panasonic
CAP 3.3F -20% +80% 2.5V T/H
EEC-A0EL475
Panasonic
CAP 4.7F -20% +80% 2.5V T/H
EEC-EN0F204A
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204AK
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204B
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204J1
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204J2
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204RK
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204RL
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EP0E333A
Panasonic
CAP 33MF -20% +80% 2.6V SMD
EEC-S0HD473V Compare Parts
EEC-S0HD473V vs EEC-S5R5V474
EEC-S0HD473V vs EEC-S5R5V155
EEC-S0HD473V vs EEC-S5R5V105N
EEC-S0HD473V vs EEC-S5R5V105
EEC-S0HD473V vs EEC-S5R5H474N
EEC-S0HD473V vs EEC-S5R5H474
EEC-S0HD473V vs EEC-S5R5H155N
EEC-S0HD473V vs EEC-S5R5H155
EEC-S0HD473V vs EEC-S5R5H105N
EEC-S0HD473V vs EEC-S5R5H105
EEC-S0HD473V vs EEC-S0HD473H
EEC-S0HD473V vs EEC-S0HD334V
EEC-S0HD473V vs EEC-S0HD334H
EEC-S0HD473V vs EEC-S0HD224VN
EEC-S0HD473V vs EEC-S0HD224V
EEC-S0HD473V vs EEC-S0HD224HN
EEC-S0HD473V vs EEC-S0HD224H
EEC-S0HD473V vs EEC-S0HD223V
EEC-S0HD473V vs EEC-S0HD223H
EEC-S0HD473V vs EEC-S0HD104V
EEC-S0HD473V vs EEC-S0HD104H
EEC-S0HD473V vs EEC-RG0V224VN
EEC-S0HD473V vs EEC-RG0V224V
EEC-S0HD473V vs EEC-RG0V224HN
EEC-S0HD473V vs EEC-RG0V224H
EEC-S0HD473V vs EEC-RG0V155VN
EEC-S0HD473V vs EEC-RG0V155V
EEC-S0HD473V vs EEC-RG0V155HN
EEC-S0HD473V vs EEC-RG0V155H
EEC-S0HD473V vs EEC-RG0V105VN
EEC-S0HD473V vs EEC-RG0V105V
EEC-S0HD473V vs EEC-RG0V105HN
EEC-S0HD473V vs EEC-RG0V105H
EEC-S0HD473V vs EEC-RF0V684
EEC-S0HD473V vs EEC-RF0H684N
EEC-S0HD473V vs EEC-RF0H684
EEC-S0HD473V vs EEC-RF0H105N
EEC-S0HD473V vs EEC-RF0H105
EEC-S0HD473V vs EEC-RF0H104
EEC-S0HD473V vs EEC-LF0H105
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok