Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Panasonic EEC-RF0V684
EEC-RF0V684
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 680MF -20% +80% 3.6V T/H
Manufacturer:
Panasonic
Datasheet:
EEC-RF0V684 Datasheet
History Price: Obsolete
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EEC-RF0V684 vs EEC-S0HD473V
Part No
EEC-RF0V684
EEC-S0HD473V
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Panasonic
Panasonic
Series
RF
SD
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
680 mF
47 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
3.6 V
5.5 V
ESR (Equivalent Series Resistance)
40Ohm
120Ohm @ 1kHz
Lifetime @ Temp.
2000 Hrs @ 85℃
1000 Hrs @ 70℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Axial, Can - Vertical
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Size / Dimension
0.846" Dia (21.50mm)
0.413" Dia (10.50mm)
Height - Seated (Max)
0.374" (9.50mm)
0.453" (11.50mm)
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 70℃