☰
EEC-S0HD473V
EEC-S0HD473V
Obsolete
Description:  CAP 47MF -20% +80% 5.5V T/H
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 37680
EEC-S0HD473V vs EEC-RF0H104
Manufacturer
Series
SD
RF
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
47 mF
100 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
120Ohm @ 1kHz
40Ohm
Lifetime @ Temp.
1000 Hrs @ 70℃
2000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can - Vertical
Radial, Can
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Size / Dimension
0.413" Dia (10.50mm)
0.531" Dia (13.50mm)
Height - Seated (Max)
0.453" (11.50mm)
0.374" (9.50mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 85℃