Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Panasonic EEC-S0HD473V
EEC-S0HD473V
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 47MF -20% +80% 5.5V T/H
Manufacturer:
Panasonic
Datasheet:
EEC-S0HD473V Datasheet
History Price: Obsolete
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EEC-S0HD473V vs EEC-RF0H105
Part No
EEC-S0HD473V
EEC-RF0H105
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Panasonic
Panasonic
Series
SD
RF
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Capacitance
47 mF
1 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
120Ohm @ 1kHz
40Ohm
Lifetime @ Temp.
1000 Hrs @ 70℃
2000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can - Vertical
Radial
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Size / Dimension
0.413" Dia (10.50mm)
0.846" Dia (21.50mm)
Height - Seated (Max)
0.453" (11.50mm)
0.374" (9.50mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 85℃