Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Panasonic EEC-S0HD473V
EEC-S0HD473V
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 47MF -20% +80% 5.5V T/H
Manufacturer:
Panasonic
Datasheet:
EEC-S0HD473V Datasheet
History Price: Obsolete
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EEC-S0HD473V vs EEC-RF0H684
Part No
EEC-S0HD473V
EEC-RF0H684
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Panasonic
Panasonic
Series
SD
RF
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
47 mF
680 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
120Ohm @ 1kHz
40Ohm
Lifetime @ Temp.
1000 Hrs @ 70℃
2000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can - Vertical
Radial, Can
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Size / Dimension
0.413" Dia (10.50mm)
0.846" Dia (21.50mm)
Height - Seated (Max)
0.453" (11.50mm)
0.374" (9.50mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 85℃