EEE-TP1V132M
EEE-TP1V132M
Active
Description:  CAP ALUM 1300UF 20% 35V SMD
Manufacturer:  Panasonic
History Price: $2.84
In Stock: 41200
EEE-TP1V132M vs EEE-TP1K391V
Manufacturer
Series
TP
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
1300 µF
390 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
80 V
ESR (Equivalent Series Resistance)
47mOhm @ 100kHz
100mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
3000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
1.8 A @ 120 Hz
1.425 A @ 120 Hz
Size / Dimension
2.4 A @ 100 kHz
1.9 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.630" Dia (16.00mm)
0.630" Dia (16.00mm)
Mounting Type
0.669" (17.00mm)
0.669" (17.00mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
0.669" L x 0.669" W (17.00mm x 17.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD