Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Microchip Technology GC84030-00
GC84030-00
Active
Silicon Capacitors
Description:
SI CAPACITOR NON HERMETIC CHIP
Manufacturer:
Microchip Technology
Datasheet:
GC84030-00 Datasheet
History Price: Active
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GC84030-00 vs GC84005-00
Part No
GC84030-00
GC84005-00
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Capacitance
30 pF
5 pF
Tolerance
?0%
?0%
Voltage - Breakdown
100 V
100 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
-
-
Operating Temperature
-
-
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
Nonstandard SMD
Nonstandard SMD
Size / Dimension
0.007" (0.18mm)
0.007" (0.18mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.020" W (0.51mm x 0.51mm)
0.015" L x 0.015" W (0.38mm x 0.38mm)