☰
GC84005-00
GC84005-00
Active
Description:  SI CAPACITOR NON HERMETIC CHIP
Manufacturer:  Microchip Technology
Datasheet:   GC84005-00 Datasheet
History Price: Active
In Stock: 45520
GC84005-00 Specification
Specification
Part No
GC84005-00
Category
Silicon Capacitors
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
5 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
-
Operating Temperature
-
Package / Case
-55℃ ~ 150℃
Height
Nonstandard SMD
Size / Dimension
0.007" (0.18mm)
ESR (Equivalent Series Resistance)
0.015" L x 0.015" W (0.38mm x 0.38mm)
GC84005-00 Related Parts
GC83001-00
GC83001-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC83004-00
GC83004-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84001-00
GC84001-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84004-00
GC84004-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84010-00
GC84010-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84015-00
GC84015-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84020-00
GC84020-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84030-00
GC84030-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84040-00
GC84040-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84050-00
GC84050-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84100-00
GC84100-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84200-00
GC84200-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84005-00 Compare Parts
  • GC84005-00 vs GC84200-00
  • GC84005-00 vs GC84100-00
  • GC84005-00 vs GC84050-00
  • GC84005-00 vs GC84040-00
  • GC84005-00 vs GC84030-00
  • GC84005-00 vs GC84020-00
  • GC84005-00 vs GC84015-00
  • GC84005-00 vs GC84010-00
  • GC84005-00 vs GC84004-00
  • GC84005-00 vs GC84001-00
  • GC84005-00 vs GC83004-00
  • GC84005-00 vs GC83001-00
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend