Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Murata Manufacturing GCM1885C1H103JA16D
GCM1885C1H103JA16D
Active
Ceramic Capacitors
Description:
CAP CER 10000PF 50V C0G/NP0 0603
Manufacturer:
Murata Manufacturing
Datasheet:
GCM1885C1H103JA16D Datasheet
History Price: $0.21
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GCM1885C1H103JA16D vs GCM32ER71H105MA37L
Part No
GCM1885C1H103JA16D
GCM32ER71H105MA37L
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Murata Manufacturing
Series
GCM
GCM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Not For New Designs
Capacitance
10000 pF
1 µF
Tolerance
?%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
1210 (3225 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.035" (0.90mm)
0.112" (2.85mm)
Lead Spacing
-
-
Lead Style
-
-