Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GZC18100S
GZC18100S
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER
Manufacturer:
Sprague-Goodman
Datasheet:
GZC18100S Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GZC18100S vs GZC12104
Part No
GZC18100S
GZC12104
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
-
9 ~ 120pF
Adjustment Type
-
Top and Bottom
Voltage - Rated
-
100 V
Dielectric Material
Polycarbonate (PC)
Polycarbonate (PC)
Q @ Freq
200 @ 1MHz
200 @ 1MHz
Size / Dimension
-
0.433" L x 0.374" W (11.00mm x 9.50mm)
Height - Seated (Max)
-
0.449" (11.40mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
Through Hole
Features
-
General Purpose