HS103F
HS103F
Active
Description:  CAP 500MF 2.75V -40-+85C
Manufacturer:  CAP-XX
Datasheet:   HS103F Datasheet
History Price: Active
In Stock: 47600
HS103F vs HS1025-3R8706-R
Manufacturer
Series
-
HS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
500 mF
70 F
Tolerance
?0%
?0%
Voltage - Rated
2.75 V
3.8 V
ESR (Equivalent Series Resistance)
36mOhm
250mOhm
Lifetime @ Temp.
-
1000 Hrs @ 70℃
Termination
-
PC Pins
Mounting Type
Surface Mount
Through Hole
Package / Case
2-SMD
Radial, Can
Lead Spacing
-
0.197" (5.00mm)
Size / Dimension
1.535" L x 0.669" W (39.00mm x 17.00mm)
0.413" Dia (10.50mm)
Height - Seated (Max)
0.043" (1.10mm)
1.063" (27.00mm)
Operating Temperature
-40℃ ~ 85℃
-15℃ ~ 70℃