LC055145A
LC055145A
Active
Description:  MAXCAP 1.4F 5.5V
Manufacturer:  Ohmite
Datasheet:   LC055145A Datasheet
History Price: $6.39
In Stock: 31200
LC055145A vs LC055225A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1.4 F
2.2 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
45Ohm @ 1kHz
35Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.299" (7.60mm)
0.402" (10.20mm)
Size / Dimension
0.846" Dia (21.50mm)
1.122" Dia (28.50mm)
Height - Seated (Max)
0.748" (19.00mm)
0.870" (22.10mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃