LC055145A
LC055145A
Active
Description:  MAXCAP 1.4F 5.5V
Manufacturer:  Ohmite
Datasheet:   LC055145A Datasheet
History Price: $6.39
In Stock: 31200
LC055145A Specification
Specification
Part No
LC055145A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.4 F
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
45Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.299" (7.60mm)
Size / Dimension
0.846" Dia (21.50mm)
Height - Seated (Max)
0.748" (19.00mm)
Operating Temperature
-25℃ ~ 70℃
LC055145A PDF Datasheet
LC055145A Related Parts
LC055104A
LC055104A
Ohmite
DOUBLE LAYER CAPACITOR
LC055104A
LC055104A
Ohmite
DOUBLE LAYER CAPACITOR
LC055105A
LC055105A
Ohmite
DOUBLE LAYER CAPACITOR
LC055105A
LC055105A
Ohmite
DOUBLE LAYER CAPACITOR
LC055223A
LC055223A
Ohmite
DOUBLE LAYER CAPACITOR
LC055224A
LC055224A
Ohmite
DOUBLE LAYER CAPACITOR
LC055225A
LC055225A
Ohmite
MAXCAP 2.2F 5.5V
LC055225A
LC055225A
Ohmite
MAXCAP 2.2F 5.5V
LC055473A
LC055473A
Ohmite
DOUBLE LAYER CAPACITOR
LC055474A
LC055474A
Ohmite
MAXCAP 470MF 5.5V
LC055474A
LC055474A
Ohmite
MAXCAP 470MF 5.5V
LC055145A Compare Parts
  • LC055145A vs LC055474A
  • LC055145A vs LC055473A
  • LC055145A vs LC055225A
  • LC055145A vs LC055225A
  • LC055145A vs LC055224A
  • LC055145A vs LC055223A
  • LC055145A vs LC055105A
  • LC055145A vs LC055105A
  • LC055145A vs LC055104A
  • LC055145A vs LC055104A
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description