☰
LNK2W392MSEHBB
LNK2W392MSEHBB
Active
Description:  CAP ALUM 3900UF 20% 450V SCREW
Manufacturer:  Nichicon
History Price: $59.25933
In Stock: 36560
LNK2W392MSEHBB vs LNK2W392MSEH
Manufacturer
Series
LNK
LNK
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3900 µF
3900 µF
Tolerance
?0%
?0%
Voltage - Rated
450 V
450 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 85℃
5000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
14.2 A @ 120 Hz
14.2 A @ 120 Hz
Size / Dimension
19.88 A @ 10 kHz
19.88 A @ 10 kHz
Height - Seated (Max)
1.252" (31.80mm)
1.252" (31.80mm)
Surface Mount Land Size
3.000" Dia (76.20mm)
3.000" Dia (76.20mm)
Mounting Type
4.449" (113.00mm)
4.331" (110.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Chassis Mount
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
Radial, Can - Screw Terminals