☰
LNK2W392MSEHBB
LNK2W392MSEHBB
Active
Description:  CAP ALUM 3900UF 20% 450V SCREW
Manufacturer:  Nichicon
History Price: $59.25933
In Stock: 36560
LNK2W392MSEHBB Specification
Specification
Part No
LNK2W392MSEHBB
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
LNK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3900 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
14.2 A @ 120 Hz
Size / Dimension
19.88 A @ 10 kHz
Height - Seated (Max)
1.252" (31.80mm)
Surface Mount Land Size
3.000" Dia (76.20mm)
Mounting Type
4.449" (113.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
LNK2W392MSEHBB PDF Datasheet
LNK2W392MSEHBB Related Parts
LNK2G102MSEF
LNK2G102MSEF
Nichicon
CAP ALUM 1000UF 20% 400V SCREW
LNK2G103MSEH
LNK2G103MSEH
Nichicon
CAP ALUM 10000UF 20% 400V SCREW
LNK2G103MSEJ
LNK2G103MSEJ
Nichicon
CAP ALUM 10000UF 20% 400V SCREW
LNK2G122MSEF
LNK2G122MSEF
Nichicon
CAP ALUM 1200UF 20% 400V SCREW
LNK2G123MSEJ
LNK2G123MSEJ
Nichicon
CAP ALUM 12000UF 20% 400V SCREW
LNK2G152MSEF
LNK2G152MSEF
Nichicon
CAP ALUM 1500UF 20% 400V SCREW
LNK2G153MSEJ
LNK2G153MSEJ
Nichicon
CAP ALUM 15000UF 20% 400V SCREW
LNK2G182MSEF
LNK2G182MSEF
Nichicon
CAP ALUM 1800UF 20% 400V SCREW
LNK2G183MSEJ
LNK2G183MSEJ
Nichicon
CAP ALUM 18000UF 20% 400V SCREW
LNK2G222MSEF
LNK2G222MSEF
Nichicon
CAP ALUM 2200UF 20% 400V SCREW
LNK2G222MSEG
LNK2G222MSEG
Nichicon
CAP ALUM 2200UF 20% 400V SCREW
LNK2G272MSEG
LNK2G272MSEG
Nichicon
CAP ALUM 2700UF 20% 400V SCREW
LNK2W392MSEHBB Compare Parts
  • LNK2W392MSEHBB vs LNK2W682MSEJ
  • LNK2W392MSEHBB vs LNK2W682MSEH
  • LNK2W392MSEHBB vs LNK2W562MSEJ
  • LNK2W392MSEHBB vs LNK2W562MSEG
  • LNK2W392MSEHBB vs LNK2W472MSEH
  • LNK2W392MSEHBB vs LNK2W472MSEG
  • LNK2W392MSEHBB vs LNK2W392MSEH
  • LNK2W392MSEHBB vs LNK2W332MSEH
  • LNK2W392MSEHBB vs LNK2W332MSEG
  • LNK2W392MSEHBB vs LNK2W272MSEH
  • LNK2W392MSEHBB vs LNK2W272MSEG
  • LNK2W392MSEHBB vs LNK2W222MSEH
  • LNK2W392MSEHBB vs LNK2W222MSEG
  • LNK2W392MSEHBB vs LNK2W182MSEG
  • LNK2W392MSEHBB vs LNK2W182MSEF
  • LNK2W392MSEHBB vs LNK2W153MSEJ
  • LNK2W392MSEHBB vs LNK2W152MSEF
  • LNK2W392MSEHBB vs LNK2W123MSEJ
  • LNK2W392MSEHBB vs LNK2W122MSEF
  • LNK2W392MSEHBB vs LNK2W102MSEF
  • LNK2W392MSEHBB vs LNK2V822MSEJ
  • LNK2W392MSEHBB vs LNK2V822MSEH
  • LNK2W392MSEHBB vs LNK2V822MSEG
  • LNK2W392MSEHBB vs LNK2V682MSEH
  • LNK2W392MSEHBB vs LNK2V682MSEG
  • LNK2W392MSEHBB vs LNK2V562MSEH
  • LNK2W392MSEHBB vs LNK2V562MSEG
  • LNK2W392MSEHBB vs LNK2V472MSEH
  • LNK2W392MSEHBB vs LNK2V472MSEG
  • LNK2W392MSEHBB vs LNK2V392MSEH
  • LNK2W392MSEHBB vs LNK2V392MSEG
  • LNK2W392MSEHBB vs LNK2V332MSEG
  • LNK2W392MSEHBB vs LNK2V272MSEG
  • LNK2W392MSEHBB vs LNK2V272MSEF
  • LNK2W392MSEHBB vs LNK2V222MSEF
  • LNK2W392MSEHBB vs LNK2V182MSEF
  • LNK2W392MSEHBB vs LNK2V152MSEF
  • LNK2W392MSEHBB vs LNK2V123MSEJ
  • LNK2W392MSEHBB vs LNK2V122MSEF
  • LNK2W392MSEHBB vs LNK2V103MSEJ
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!