LP055223A
LP055223A
Active
Description:  DOUBLE LAYER CAPACITOR
Manufacturer:  Ohmite
Datasheet:   LP055223A Datasheet
History Price: Active
In Stock: 8000
LP055223A vs LP055224A
Manufacturer
Series
LP
LP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
22 mF
220 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
60Ohm @ 1kHz
25Ohm @ 1kHz
Lifetime @ Temp.
-
-
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Size / Dimension
0.453" Dia (11.50mm)
0.630" Dia (16.00mm)
Height - Seated (Max)
0.335" (8.50mm)
0.512" (13.00mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃