MA4M1050
MA4M1050
Active
Description:  CAPACITOR,SMT,50PF?10%,100V,MNS,
Manufacturer:  MACOM Technology
Datasheet:   MA4M1050 Datasheet
History Price: $9.63084
In Stock: 8400
MA4M1050 vs MA4M2020
Part No
Series
4M
4M
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
50 pF
20 pF
Tolerance
-
-
Voltage - Breakdown
100 V
200 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Reliability
High Reliability
Operating Temperature
-55℃ ~ 200℃
-55℃ ~ 200℃
Package / Case
Die
Nonstandard Chip
Height
-
0.008" (0.20mm)
Size / Dimension
-
0.022" L x 0.022" W (0.56mm x 0.56mm)
ESR (Equivalent Series Resistance)
-
-