MA4M2020
MA4M2020
Active
Description:  CAP SILICON 20PF 200V SMD
Manufacturer:  MACOM Technology
Datasheet:   MA4M2020 Datasheet
History Price: $3.4072
In Stock: 41200
MA4M2020 Specification
Specification
Part No
MA4M2020
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
4M
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 pF
Tolerance
-
Voltage - Breakdown
200 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Height
0.008" (0.20mm)
Size / Dimension
0.022" L x 0.022" W (0.56mm x 0.56mm)
ESR (Equivalent Series Resistance)
-
MA4M2020 PDF Datasheet
MA4M2020 Related Parts
MA4M1100
MA4M1100
MACOM Technology
CAP SILICON 100PF 100V SMD
MA4M3010
MA4M3010
MACOM Technology
CAP SILICON 10PF 200V SMD
MA4M3030
MA4M3030
MACOM Technology
CAP SILICON 30PF 200V SMD
MA4M3050
MA4M3050
MACOM Technology
CAP SILICON 50PF 200V SMD
MA4M3100
MA4M3100
MACOM Technology
CAP SILICON 100PF 50V SMD
MA4M1050
MA4M1050
MACOM Technology
CAPACITOR,SMT,50PF?10%,100V,MNS,
MA4M3150
MA4M3150
MACOM Technology
CAPACITOR,CHIP,ODS359
MA4M2020 Compare Parts
  • MA4M2020 vs MA4M3050
  • MA4M2020 vs MA4M3030
  • MA4M2020 vs MA4M3010
  • MA4M2020 vs MA4M1100
  • MA4M2020 vs MA4M3150
  • MA4M2020 vs MA4M1050
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.